Product Overview: SN54LS74J Dual D-Type Positive-Edge-Triggered Flip-Flops
The SN54LS74J from Texas Instruments is a high-performance, dual D-type positive-edge-triggered flip-flop integrated circuit. This device is designed to operate from a wide range of power supplies and offers a robust solution for digital memory storage and switching applications.
Key Features:
- Logic Type: Dual D-type positive-edge-triggered flip-flops.
- Package: The SN54LS74J is encapsulated in a reliable J package, ensuring robust physical protection and efficient thermal dissipation.
- Operating Voltage: It operates at a standard logic level voltage, making it compatible with a variety of digital systems.
- Output Drive Capability: The device is capable of driving a considerable amount of load, making it suitable for driving other logic inputs or LEDs.
- Setup and Hold Times: It features favorable setup and hold times, which allows for reliable operation even in high-speed applications.
- Temperature Range: The SN54LS74J is designed to perform reliably over a broad temperature range, making it suitable for industrial applications.
Applications:
The SN54LS74J is ideal for a wide range of applications, including:
- Memory registers and data storage
- Control systems and process control
- Counters and timers
- Sequential circuitry
- Communication systems
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN54LS74J is no exception. It is manufactured to the highest quality standards, ensuring consistent performance and reliability for critical applications. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.
Whether you are designing a new system or upgrading an existing one, the SN54LS74J from Texas Instruments is a reliable choice for your digital logic needs. Its combination of performance, versatility, and quality makes it an essential component for any digital circuit designer's toolkit.