EN
  • EN
  • DE

IR2118S

Part No IR2118S
Manufacturer International Rectifier
Description SINGLE CHANNEL DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186571-IR2118S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR2118S CAD Model

Description

The IR2118S is a high voltage, high speed power MOSFET and IGBT driver from International Rectifier (now Infineon Technologies). It is specifically designed for driving power devices in applications such as motor control, power supplies, and lighting. The device features floating channel bootstrap driver designed for gate driving N-Channel MOSFETs operating up to 600 V.

Applications:

  • Motor Control: Used in motor drives for industrial automation, robotics, and electric vehicles.
  • Power Supplies: Implemented in switched-mode power supplies (SMPS) for computers, servers, and other electronic equipment.
  • Lighting Ballasts: Employed in electronic ballasts for fluorescent and LED lighting.
  • Induction Heating: Used in induction heating systems for industrial and consumer applications.
  • Welding Equipment: Integrated into welding machines for controlling the power devices.

Features:

  • Floating Channel Designed for Bootstrap Operation: Allows for high-side gate drive without requiring a separate isolated power supply.
  • Gate Drive Supply Range from 10V to 20V: Provides flexibility in selecting the gate drive voltage.
  • Logic Input Compatible with 3.3V and 5V Logic: Simplifies interfacing with microcontrollers and other digital circuits.
  • Undervoltage Lockout (UVLO): Prevents the MOSFET or IGBT from operating with insufficient gate drive voltage.
  • Matched Propagation Delay for Both Channels: Ensures symmetrical switching performance.
  • High-Side Output Drives up to 600V: Capable of driving high voltage MOSFETs and IGBTs.

Benefits:

  • Simplified High-Side Gate Drive: Bootstrap operation eliminates the need for an isolated power supply, reducing cost and complexity.
  • Improved System Efficiency: Optimized gate drive characteristics minimize switching losses in the power devices.
  • Enhanced System Reliability: Built-in protection features prevent damage from undervoltage conditions.
  • Flexible Design: Wide gate drive supply range and logic compatibility provide flexibility in system design.
  • Reduced Component Count: Integrated driver reduces the number of external components required.

Additional Details:

The IR2118S is available in an SOIC package. It features a typical propagation delay of less than 100 ns. The device is designed to operate in harsh environments and is capable of withstanding high dv/dt levels.

The IR2118S also includes an enable input for disabling the driver. The high-side and low-side outputs are independently controllable.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess