EN
  • EN
  • DE

IR2304S

Part No IR2304S
Manufacturer International Rectifier
Description HALF-BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186683-IR2304S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR2304S CAD Model

Description

The IR2304S is a high-voltage, high-speed power MOSFET and IGBT driver with independent high and low side referenced output channels. Housed in a compact SO-8 package, it's designed for demanding applications requiring efficient and reliable gate driving.

Applications:

  • Switch-Mode Power Supplies (SMPS): Driving MOSFETs in power supplies for computers, servers, and industrial equipment.
  • Uninterruptible Power Supplies (UPS): Providing robust gate drive for UPS systems to ensure continuous power.
  • Motor Control: Controlling the gates of power transistors in motor drives for industrial automation and robotics.
  • Lighting Ballasts: Driving power devices in electronic ballasts for efficient lighting solutions.
  • Induction Heating: Providing gate drive for high-frequency power devices in induction heating systems.

Features:

  • Floating Channel Designed for Bootstrap Operation: Allows for high-side gate drive referenced to the power supply voltage.
  • Gate Drive Supply Range: 10V to 20V: Offers flexibility in power supply selection.
  • Logic Input 3.3V Capability: Compatible with modern microcontrollers and digital signal processors.
  • CMOS Schmitt-triggered Inputs with Pull-down: Provides enhanced noise immunity and stable logic level triggering.
  • Output Source/Sink Current Capability: 290mA/600mA: Delivers sufficient current to drive a wide range of power MOSFETs and IGBTs.
  • Matched Propagation Delay for Both Channels: Ensures efficient switching performance and minimizes dead-time requirements.
  • Under Voltage Lockout (UVLO): Prevents MOSFETs from operating in the linear region during power-up and power-down, protecting them from excessive power dissipation.
  • SO-8 Package: Compact surface-mount package for space-constrained applications.

Benefits:

  • Improved Efficiency: Efficient gate drive reduces switching losses in power MOSFETs and IGBTs, resulting in higher overall system efficiency.
  • Enhanced Reliability: UVLO and robust design provide protection against common failure modes, improving system reliability.
  • Simplified Design: Integrated features reduce the number of external components required, simplifying circuit design and reducing board space.
  • Reduced EMI: Controlled switching characteristics minimize electromagnetic interference (EMI).
  • Cost-Effective: High performance and integrated features offer a cost-effective solution for gate drive applications.

The IR2304S is a reliable and efficient gate driver that provides excellent performance in a variety of power electronic applications. Its robust design, integrated features, and compact size make it an ideal choice for designers seeking to optimize their power conversion systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
250+ $0.4056 $101.4000
385+ $0.3916 $150.7660
555+ $0.3636 $201.7980
720+ $0.3496 $251.7120
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,888 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess