EN
  • EN
  • DE

IR2308S

Part No IR2308S
Manufacturer International Rectifier
Description HALF-BRIDGE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186685-IR2308S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR2308S CAD Model

Description

The IR2308S is a high voltage, high speed power MOSFET and IGBT driver manufactured by International Rectifier (now Infineon Technologies). It is designed to drive three-phase bridge configurations, commonly found in motor control and power inverter applications. The driver features independent high- and low-side referenced output channels, allowing for flexible control of the power devices. The IR2308S incorporates advanced features like under-voltage lockout (UVLO) and shoot-through protection to enhance system reliability.

Applications:

  • Motor control: Driving MOSFETs or IGBTs in AC induction motor drives, servo drives, and BLDC motor control systems.
  • Power inverters: Driving power devices in solar inverters, UPS systems, and welding machines.
  • Induction heating: Controlling the power delivered to induction heating coils.
  • High-voltage power supplies: Driving power devices in high-voltage DC-DC converters.
  • Class D audio amplifiers: Driving MOSFETs in high-efficiency audio amplifiers.

Features:

  • High-side and low-side drivers: Provides independent control of the high- and low-side power devices in a bridge configuration.
  • High voltage: Can operate with high bus voltages, suitable for demanding power applications.
  • High speed: Fast switching speeds minimize switching losses.
  • Under-voltage lockout (UVLO): Prevents the power devices from operating at low voltages, protecting them from damage.
  • Shoot-through protection: Prevents simultaneous conduction of the high- and low-side power devices, avoiding short circuits.

Benefits:

  • Improved efficiency: Reduces switching losses, leading to higher energy efficiency.
  • Enhanced reliability: Protects the power devices from damage due to overvoltage, undervoltage, and shoot-through.
  • Simplified design: Integrates multiple functions into a single chip, reducing component count.
  • Compact size: Enables the design of smaller and more compact power systems.
  • Improved performance: Provides precise control of the power devices, leading to improved system performance.

Additional Details:

The IR2308S's key specifications include its operating voltage, output current, propagation delay, and rise/fall times. The operating voltage specifies the maximum voltage that can be applied to the driver. The output current indicates the maximum current that the driver can deliver to the gate of the power device. The propagation delay is the time it takes for the driver to respond to a control signal. The rise/fall times determine the speed at which the power device switches on and off. Infineon provides detailed datasheets with these specifications, as well as application notes for optimal circuit design. Proper decoupling capacitors are essential for stable operation. Bootstrap capacitors are required for the high-side driver. Careful PCB layout is also crucial to minimize parasitic inductance and ensure proper heat dissipation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess