EN
  • EN
  • DE

IR3447M

Part No IR3447M
Manufacturer International Rectifier
Description Single 5V to 21V application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186733-IR3447M
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3447M CAD Model

Description

The IR3447M is a synchronous buck regulator IC from International Rectifier (now Infineon Technologies). It's designed for high-efficiency, step-down DC-DC conversion in a small footprint. This device integrates the controller, gate drivers, and MOSFETs into a single package, simplifying the design and reducing the component count.

Applications:

  • Notebook computers: Powering the CPU core, graphics, and memory.
  • Server applications: Voltage regulation for processors, memory, and ASICs.
  • Gaming consoles: Providing stable power for the APU and other critical components.
  • Point-of-load (POL) regulators: In distributed power architectures.
  • Networking equipment: Supplying power to network processors and memory.

Features:

  • Integrated MOSFETs: Simplifies design and reduces board space.
  • High efficiency: Achieves high efficiency across a wide load range.
  • Wide input voltage range: Operates from a wide range of input voltages, typically 4.5V to 25V.
  • Adjustable output voltage: The output voltage can be adjusted via external resistors.
  • Programmable switching frequency: Allows optimization for efficiency or transient response.
  • Overcurrent protection (OCP): Protects the regulator and load from damage.
  • Overvoltage protection (OVP): Protects the load from excessive voltage.
  • Thermal shutdown: Protects the regulator from overheating.
  • Enable/disable input: Provides a means to turn the regulator on and off.

Benefits:

  • Reduced component count: Integrating the MOSFETs simplifies the design and reduces the number of external components.
  • Smaller board size: The compact package size allows for a smaller board footprint.
  • Improved efficiency: High efficiency reduces power loss and heat generation.
  • Enhanced reliability: Integrated protection features improve reliability.
  • Simplified design: Easier to design and implement compared to discrete solutions.

Additional Details:

The IR3447M typically uses a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. It includes features like soft-start to limit inrush current during startup and power-good output to indicate when the output voltage is within the specified range. The switching frequency is often programmable to allow designers to optimize for efficiency at different load conditions. The device is available in a small QFN package.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess