EN
  • EN
  • DE

IR3841WM

Part No IR3841WM
Manufacturer International Rectifier
Description HIGHLY EFFICIENT INTEGRATED 8A SYNCHRONOUS BUCK REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186779-IR3841WM
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3841WM CAD Model

Description

The IR3841WM is a synchronous buck regulator from International Rectifier (now Infineon Technologies). It's a high-efficiency, easy-to-use integrated Point-of-Load (POL) regulator that delivers a precise output voltage with minimal external components. This regulator is designed for a wide range of applications requiring efficient power conversion from a higher voltage source to a lower voltage, with a focus on minimizing board space and simplifying the design process.

Applications

  • Servers: Providing power to CPU cores, memory, and other critical components in server systems.
  • Networking equipment: Powering ASICs, FPGAs, and memory in routers, switches, and other network devices.
  • Storage devices: Supplying power to hard drives, solid-state drives (SSDs), and other storage media.
  • Industrial equipment: Used in various industrial control systems and automation equipment.
  • Embedded systems: Powering microprocessors, microcontrollers, and other components in embedded applications.

Features

  • Integrated MOSFETs: Incorporates both high-side and low-side MOSFETs for efficient synchronous rectification.
  • Wide input voltage range: Supports a broad range of input voltages for versatile application.
  • Adjustable output voltage: Allows for precise voltage regulation to meet specific requirements.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Overvoltage protection: Prevents the output voltage from exceeding safe levels.
  • Thermal shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Enable input: Allows for remote on/off control of the regulator.
  • Power Good output: Indicates when the output voltage is within the specified regulation range.

Benefits

  • High efficiency: Minimizes power losses, reducing heat generation and improving overall system efficiency.
  • Small footprint: Reduces board space requirements, enabling compact designs.
  • Easy to use: Simplifies the design process, reducing time-to-market.
  • Robust protection: Protects the regulator and the load from damage due to overcurrent, overvoltage, and overtemperature conditions.
  • Precise voltage regulation: Ensures stable and accurate output voltage for reliable operation.

The IR3841WM operates using a constant-on-time (COT) control architecture, which provides fast transient response and stable operation over a wide range of operating conditions. It also includes features such as soft-start to minimize inrush current during startup. The switching frequency can often be adjusted via an external resistor. The device is typically packaged in a thermally enhanced package to facilitate heat dissipation. Specific efficiency and current output details are found in the device's datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1217 $63.6510
70+ $1.7417 $121.9190
105+ $1.6875 $177.1875
145+ $1.6320 $236.6400
185+ $1.5777 $291.8745
245+ $1.4149 $346.6505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,326 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess