EN
  • EN
  • DE

MAX682ESA+T

Part No MAX682ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP 5V 0.25A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 250mA
Frequency - Switching 50kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 090220-MAX682ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX682ESA+T CAD Model

Description

Product Overview: MAX682ESA+T from Maxim Integrated

The MAX682ESA+T is a high-efficiency, low-noise, step-up DC-DC converter from Maxim Integrated, designed to deliver a fixed or adjustable output voltage from a single-cell battery source. This compact and versatile component is ideal for portable devices that require a stable power supply, such as handheld medical equipment, personal digital assistants (PDAs), and wireless headsets.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 0.8V to 5.5V, making it suitable for single-cell battery-powered applications as well as for standard 3.3V or 5V power supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.7V to 5.5V, allowing for flexibility across different applications and ensuring compatibility with a variety of peripherals and microcontrollers.
  • High Efficiency: The MAX682ESA+T boasts high efficiency, up to 87%, which is achieved through an internal 0.5Ω N-channel MOSFET switch and a synchronous rectifier.
  • Low-Noise Operation: Designed with low-noise operation in mind, this converter minimizes interference with RF and sensitive analog circuits, making it an excellent choice for noise-sensitive applications.
  • Small Package: Housed in a compact 8-pin SOIC package, the MAX682ESA+T saves valuable board space and is suitable for space-constrained applications.
  • Thermal Protection: The device includes thermal shutdown protection, which helps to prevent damage from overheating during high power operation or fault conditions.

Applications

The versatility of the MAX682ESA+T makes it an ideal choice for a wide range of applications, including but not limited to:

  • Portable electronics
  • Handheld medical devices
  • Wireless peripherals
  • Power backup systems
  • GPS receivers

Maxim Integrated's commitment to quality and reliability is evident in the MAX682ESA+T, which integrates multiple features to ensure stable and efficient performance. For engineers and designers seeking a power management solution that combines space efficiency with high functionality, the MAX682ESA+T is a compelling option.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0968 $50.9680
24+ $4.1820 $100.3680
38+ $4.0513 $153.9494
52+ $3.9206 $203.8712
66+ $3.7900 $250.1400
89+ $3.3979 $302.4131
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,064 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess