EN
  • EN
  • DE

TPL7407LADR

Part No TPL7407LADR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Configuration Low Side
Output Type N-Channel
Interface Parallel
Voltage - Load 30V (Max)
Supply Voltage - Operating 6.5V ~ 30V
Current - Output (Max) 500mA
Input Type CMOS
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number TPL7407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51862-2,296-51862-1,TPL7407LADR-ND,296-51862-6
Standard Package 2,500
Win Source Part Number 1316302-TPL7407LADR
Ultra Librarian 3D Model Ultra Librarian TPL7407LADR CAD Model

Description

Overview of Texas Instruments TPL7407LADR

The Texas Instruments TPL7407LADR is a high-performance, low-power, seven-channel NMOS transistor array designed for use in a variety of applications. This device is particularly suitable for driving LEDs, relays, motors, and other high-current loads. It offers an excellent solution for expanding the output capabilities of microcontrollers and other digital logic devices.

Key Features

  • High-Voltage Outputs: The TPL7407LADR can handle output voltages up to 30V, making it versatile for various high-voltage applications.
  • High-Current Drive: Each channel of the TPL7407LADR is capable of sourcing up to 600mA of continuous current, allowing it to drive a wide range of loads.
  • Low ON-Resistance: The low ON-state resistance of the output transistors minimizes voltage drops and power dissipation, enhancing overall efficiency.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against inductive kickback when driving inductive loads such as relays and motors.
  • Input Compatible with Various Logic Levels: Inputs are compatible with various logic levels, ranging from 3.3V to 5V, facilitating easy interfacing with different logic families.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, ensuring reliable operation under high-current driving conditions.

Applications

The TPL7407LADR is ideal for a wide range of applications, including:

  • LED displays and signage
  • Relay drivers
  • Motor control circuits
  • Power distribution switches
  • Line drivers
  • Logic buffers

Quality and Reliability

As with all Texas Instruments products, the TPL7407LADR is manufactured to high standards, ensuring quality and reliability. It is available in a small-outline package, making it easy to integrate into space-constrained applications. Whether you are designing consumer electronics, automotive systems, or industrial controls, the TPL7407LADR offers a robust and efficient solution for driving high-current loads.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3827 $51.6645
320+ $0.3140 $100.4800
495+ $0.3042 $150.5790
680+ $0.2944 $200.1920
880+ $0.2846 $250.4480
1,180+ $0.2552 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,240 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess