EN
  • EN
  • DE

PBSS5160PAP,115

Part No PBSS5160PAP,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description PBSS5160PAP - 60 V, 1 A PNP/PNP / Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 1A 125MHz 510mW Surface Mount 6-HUSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr NXP Semiconductors
Package Bulk
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 340mV @ 100mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 500mA, 2V
Power - Max 510mW
Frequency - Transition 125MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-UFDFN Exposed Pad
Supplier Device Package 6-HUSON (2x2)
HTSUS 0000.00.0000
Other Names 2156-PBSS5160PAP,115-NEX,NEXNXPPBSS5160PAP,115
Standard Package 1
Win Source Part Number 970605-PBSS5160PAP,115
Ultra Librarian 3D Model Ultra Librarian PBSS5160PAP,115 CAD Model

Description

Introducing the NXP PBSS5160PAP,115

Discover the NXP PBSS5160PAP,115, a high-performance NPN bipolar transistor designed to meet the stringent requirements of modern electronic applications. This advanced semiconductor device is a part of NXP's portfolio of low VCESAT transistors, offering an exceptional combination of low collector-emitter saturation voltage and high efficiency, which makes it suitable for a wide range of power management tasks.

Key Features

  • Low Saturation Voltage: The PBSS5160PAP,115 boasts a very low collector-emitter saturation voltage (VCESAT), which significantly reduces power dissipation and improves overall efficiency, making it ideal for power-sensitive designs.
  • High Current Capability: With a continuous collector current (IC) of up to 1 A, this transistor can handle significant power, suitable for demanding applications.
  • Medium Frequency Operation: It operates effectively within a medium frequency range, making it versatile for various applications, including signal processing and amplification.
  • Robust Performance: The device is designed to withstand harsh conditions, ensuring reliable performance and longevity in your applications.
  • Energy Efficiency: Its energy-efficient design contributes to reduced power consumption, which is critical in battery-operated devices and contributes to eco-friendly operations.

Applications

The NXP PBSS5160PAP,115 is ideally suited for a multitude of applications, including but not limited to:

  • Switching circuits and power switches
  • DC-DC converters
  • Power management in portable and mobile devices
  • Linear amplification stages
  • Automotive and industrial applications requiring high efficiency and reliability

Package and Quality Assurance

The PBSS5160PAP,115 comes in a convenient SOT1061 package, which is not only space-saving but also ensures optimal thermal performance. NXP's commitment to quality means that each transistor is manufactured with the highest standards, providing you with a reliable and consistent component for your electronic designs.

Whether you're designing power-efficient portable devices or robust industrial systems, the NXP PBSS5160PAP,115 offers the performance and reliability that modern electronics demand. Its combination of features ensures that your products will perform at their best, with efficient power usage and durable operation.

You May Also Be Interested in

Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
Micro Commercial Co
RF TRANS NPN 25V 650MHZ SOT-23
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess