EN
  • EN
  • DE

IRC540

Part No IRC540
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET(Vdss=100V, Rds(on)=0.077ohm, Id=28A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186848-IRC540
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRC540 CAD Model

Description

The IRC540 is an N-channel power MOSFET from International Rectifier. It's designed for high-speed switching applications and is commonly used in power supplies, motor control, and other applications requiring efficient and reliable switching. Its robust design and high avalanche energy rating make it suitable for demanding environments.

Applications:

  • Switching Power Supplies: Used in DC-DC converters and AC-DC power supplies.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems for switching between battery and AC power.
  • High-Frequency Inverters: Used in inverters for converting DC to AC power.
  • Solid-State Relays: Used as a switching element in solid-state relays.

Features:

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables high-frequency operation.
  • Through-Hole Package (TO-220AB): Easy to mount and heatsink.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, improving overall system efficiency.
  • Enhanced Reliability: High avalanche energy rating ensures reliable operation in harsh conditions.
  • Simplified Design: Fast switching speed allows for smaller and less expensive components.
  • Easy Mounting: TO-220AB package simplifies heatsinking and mounting.
  • Reduced Heat Generation: Lower power dissipation results in less heat generation.

Additional Details:

The IRC540 typically features a drain-source voltage (Vds) rating of around 100V and a continuous drain current (Id) rating of approximately 33A. The gate threshold voltage (Vgs(th)) is typically between 2V and 4V. The TO-220AB package is a standard through-hole package that allows for easy mounting to a heatsink to dissipate heat. When using the IRC540, it's important to consider the gate drive requirements and ensure proper gate protection to prevent damage. Review the datasheet for specific electrical characteristics, thermal resistance, and safe operating area. Proper heatsinking is crucial to maintaining the device within its operating temperature range and ensuring long-term reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess