EN
  • EN
  • DE

IRF1312STRLPBF

Part No IRF1312STRLPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-263
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738776-IRF1312STRLPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF1312STRLPBF CAD Model

Description

The IRF1312STRLPBF is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier (now Infineon Technologies). It is designed for high-efficiency power switching applications. The 'LPBF' suffix indicates that this device is lead-free and compliant with RoHS standards.

Applications

  • DC-DC Converters: Used in voltage regulators and DC-DC converters for efficient power conversion.
  • Motor Control: Employed in motor control circuits for controlling the speed and direction of DC motors.
  • Power Inverters: Found in inverters for converting DC power to AC power.
  • Switching Power Supplies: Used as a switching element in power supplies for computers, servers, and other electronic equipment.
  • High-Frequency Switching Applications: Suitable for applications requiring fast switching speeds.

Features

  • Vdss (Drain-Source Voltage): 100V
  • Rds(on) (Drain-Source On-Resistance): 0.093 Ohms at Vgs=10V
  • Id (Continuous Drain Current): 19A
  • Qg (Total Gate Charge): Typically 23 nC
  • Package: D2PAK (TO-263)
  • Logic Level Gate Drive: No
  • Fast Switching Speed: Optimized for high-frequency switching.
  • Lead-Free: Compliant with RoHS standards.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, resulting in high efficiency.
  • Fast Switching: Enables efficient operation at high switching frequencies.
  • High Current Capability: Can handle significant current loads.
  • Robust Design: Designed for reliable performance in demanding applications.
  • Easy to Use: Standard D2PAK package facilitates easy mounting and heat sinking.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The IRF1312STRLPBF MOSFET is characterized by its low on-resistance and fast switching speed, making it well-suited for high-efficiency power conversion applications. The D2PAK (TO-263) package provides good thermal performance, allowing the device to dissipate heat effectively. It's crucial to consider the gate drive requirements when using this MOSFET; it typically requires a gate voltage of 10V to achieve the specified on-resistance. The total gate charge (Qg) is an important parameter for determining the switching losses in high-frequency applications. This MOSFET is designed to minimize these losses, contributing to overall system efficiency. Its 100V drain-source voltage rating allows it to be used in a variety of power supply and motor control applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7916 $58.6236
51+ $2.2904 $116.8104
79+ $2.2188 $175.2852
108+ $2.1471 $231.8868
140+ $2.0755 $290.5700
187+ $1.8619 $348.1753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess