EN
  • EN
  • DE

IRF2907Z

Part No IRF2907Z
Manufacturer International Rectifier
Description AUTOMOTIVE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1186946-IRF2907Z
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF2907Z CAD Model

Description

The International Rectifier IRF2907Z is a power MOSFET designed for high-current, high-performance switching applications. As an N-channel MOSFET, it’s engineered for efficient power conversion and reduced power losses. The 'Z' designation often signifies specific performance enhancements or optimized characteristics for particular applications.

Applications:

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation across various electronic systems.
  • Motor Control: Employed in motor control systems to manage the speed and torque of electric motors efficiently.
  • Power Supplies: Integrated into power supplies for computers, servers, and other critical electronic equipment.
  • Automotive Electronics: Used in automotive systems requiring robust power switching, such as electronic fuel injection and power distribution.
  • High-Frequency Inverters: Integrated into inverters for converting DC power to AC power in renewable energy systems and UPS (Uninterruptible Power Supplies).

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET, ensuring efficient and rapid switching.
  • Low RDS(on): Features very low on-resistance (RDS(on)), minimizing conduction losses and maximizing efficiency.
  • High Current Capability: Designed to handle high current levels, making it suitable for demanding power applications.
  • Fast Switching Speed: Offers high switching speeds, facilitating high-frequency operation.
  • Avalanche Rated: Avalanche rated for robust performance and added protection against voltage transients.

Benefits:

  • High Efficiency: Delivers high efficiency by minimizing conduction losses, significantly enhancing overall system performance.
  • Reliable Performance: Engineered for reliable and stable operation even in harsh or demanding conditions.
  • Simple Implementation: Straightforward N-channel MOSFET structure simplifies circuit design and implementation.
  • Robust Protection: Avalanche rating provides robust protection against voltage spikes and transients.
  • Optimized for High Frequency: Specifically designed for optimal performance in high-frequency switching applications.

Additional Details:

The IRF2907Z typically operates with a gate-source voltage (VGS) range of ±20V and a drain-source voltage (VDS) rating of 75V. It’s usually available in packages like TO-220 or TO-263 (D2PAK) for surface mounting. Adequate heat sinking is essential to dissipate heat during operation. Refer to the International Rectifier IRF2907Z datasheet for precise specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0770 $51.9250
59+ $1.7043 $100.5537
91+ $1.6510 $150.2410
126+ $1.5977 $201.3102
162+ $1.5445 $250.2090
217+ $1.3847 $300.4799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,809 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess