EN
  • EN
  • DE

IRF3710TRLPBF

Part No IRF3710TRLPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826090-IRF3710TRLPBF
Ultra Librarian 3D Model Ultra Librarian IRF3710TRLPBF CAD Model

Description

The IRF3710TRLPBF is a surface-mount N-channel MOSFET from International Rectifier (now Infineon Technologies) designed for high-efficiency power switching applications.

Applications

  • DC-DC converters: Used in voltage regulation and power management circuits.
  • Motor control: Employed in controlling the speed and torque of electric motors.
  • Power inverters: Integrated into systems that convert DC power to AC power.
  • Synchronous rectification: Used to improve the efficiency of power supplies.
  • Load switching: Employed in switching various loads in electronic circuits.

Features

  • N-channel MOSFET: Provides efficient and fast switching characteristics.
  • Surface-mount package (D2PAK/TO-263): Suitable for automated assembly processes.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High current capability: Handles substantial current loads.
  • Avalanche rated: Withstands transient voltage spikes.

Benefits

  • Increased Efficiency: Lower RDS(on) reduces power dissipation, resulting in cooler operation and better overall efficiency.
  • Improved Reliability: Avalanche rating provides robustness against voltage transients.
  • Simplified Assembly: Surface-mount package is compatible with automated assembly.
  • High Power Density: Capable of handling high current in a compact package.
  • Reduced Heat Generation: Lower RDS(on) minimizes heat dissipation.

Additional Details

The IRF3710TRLPBF has a drain-source voltage (VDS) rating of 100V. Its continuous drain current (ID) rating is 20A. The on-resistance (RDS(on)) is typically around 0.04 Ohms at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. It is RoHS compliant and lead-free. The device is optimized for high-frequency switching applications. The D2PAK package offers excellent thermal performance for efficient heat dissipation. This MOSFET is designed for use in applications that require high power density and efficiency.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess