EN
  • EN
  • DE

IRF7307

Part No IRF7307
Manufacturer International Rectifier
Description Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187190-IRF7307
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian IRF7307 CAD Model

Description

The IRF7307 is a dual P-Channel HEXFET® Power MOSFET from International Rectifier. This device integrates two P-channel MOSFETs into a single SO-8 package, providing a compact and efficient solution for various power management applications.

Applications:

  • Battery Management Systems
  • Load Switching
  • Power Distribution
  • DC-DC Conversion
  • High-Side Switching

Features:

  • Dual P-Channel MOSFETs: Integrates two P-channel MOSFETs in a single package.
  • Low RDS(on): Reduces conduction losses for improved efficiency.
  • Logic-Level Gate Drive: Enables direct control from microcontrollers and other logic devices.
  • SO-8 Package: Provides a compact footprint for space-constrained applications.
  • Fast Switching Speed: Minimizes switching losses for higher efficiency.

Benefits:

  • Space Savings: Integrates two MOSFETs into a single package, reducing board space requirements.
  • Improved Efficiency: Low RDS(on) minimizes power dissipation, leading to cooler operation and longer battery life.
  • Simplified Design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Enhanced Performance: Fast switching speed minimizes switching losses.
  • Cost-Effective Solution: Provides two MOSFETs at a competitive price.

Additional Details:

The IRF7307 has a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating of -4.2A per MOSFET. The typical RDS(on) value at Vgs = -4.5V is 0.065 Ohms. The gate threshold voltage is typically between 1V and 2.5V. This device is surface mount.

The IRF7307 is particularly suitable for portable applications and other space-constrained designs. Its low RDS(on) and logic-level gate drive make it easy to implement in a wide range of power management circuits. The dual P-channel configuration allows for flexible circuit designs and efficient power distribution.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6044 $57.6264
13+ $7.8806 $102.4478
20+ $7.6343 $152.6860
28+ $7.3880 $206.8640
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess