EN
  • EN
  • DE

IRF7343QPBF

Part No IRF7343QPBF
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187234-IRF7343QPBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF7343QPBF CAD Model

Description

The IRF7343QPBF is a dual N-channel MOSFET from International Rectifier designed for automotive applications. It is specifically designed and qualified to meet the demanding requirements of automotive power management systems. Its key features include low on-resistance and fast switching speeds, making it ideal for high-efficiency DC-DC conversion and load switching.

Applications:

  • Automotive Power Management Systems
  • DC-DC Converters in Automobiles
  • Load Switching in Automotive Electronics
  • Automotive Lighting Control
  • Automotive Motor Control

Features:

  • Dual N-Channel MOSFET: Provides two independent MOSFETs in a single package.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers.
  • AEC-Q101 Qualified: Meets the stringent reliability requirements of automotive applications.
  • Lead-Free: Compliant with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) and fast switching speed contribute to higher efficiency.
  • Reduced Board Space: Dual MOSFETs in a single package save valuable board space.
  • Improved Reliability: AEC-Q101 qualification ensures high reliability in automotive environments.
  • Simplified Design: Logic level gate drive simplifies interfacing with microcontrollers.
  • Enhanced Thermal Performance: Optimized package for efficient heat dissipation.

Additional Details:

The IRF7343QPBF comes in a SO-8 package, enabling compact designs. Its low on-resistance helps minimize I2R losses, leading to cooler operation and improved system performance. The device's fast switching speed reduces switching losses, further enhancing efficiency. Being AEC-Q101 qualified, the IRF7343QPBF has undergone rigorous testing to ensure its reliability and performance in harsh automotive environments, including temperature cycling, humidity, and vibration. The logic level gate drive allows for easy interfacing with microcontrollers and other logic devices, simplifying circuit design. The dual N-channel configuration offers flexibility, allowing the two MOSFETs to be used independently or in a variety of configurations to achieve specific power management goals. The IRF7343QPBF is specifically designed for automotive applications requiring high efficiency, reliability, and compact size. Its compliance with environmental regulations makes it suitable for modern automotive designs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess