EN
  • EN
  • DE

IRF7478

Part No IRF7478
Manufacturer International Rectifier
Description Power MOSFET(Vdss=60V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187304-IRF7478
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF7478 CAD Model

Description

The IRF7478 is a P-Channel HEXFET® Power MOSFET from International Rectifier. It's designed for power management applications where high efficiency and low on-resistance are critical.

Applications:

  • Load Switching
  • Battery Management Systems
  • Power Management in Portable Devices
  • DC-DC Converters
  • High-Side Switching

Features:

  • Low RDS(on): Minimizes conduction losses for increased efficiency.
  • Logic-Level Gate Drive: Allows direct control from microcontrollers and other low-voltage logic circuits.
  • Surface Mount Package: Enables compact designs and automated assembly.
  • Fast Switching Speed: Reduces switching losses for improved efficiency.
  • Avalanche Rated: Provides added robustness and reliability.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation and improves overall system efficiency.
  • Simplified Design: Logic-level gate drive simplifies interfacing with control circuitry.
  • Compact Solution: Surface mount package reduces board space requirements.
  • Increased Reliability: Avalanche rating provides protection against voltage transients.
  • Optimized for Portable Applications: Low gate charge enables efficient high-frequency operation.

Additional Details:

The IRF7478 has a drain-source voltage (Vds) rating of -30V and a continuous drain current (Id) rating of -12A. The typical RDS(on) value at Vgs = -4.5V is 0.012 Ohms. The gate threshold voltage is typically between 1V and 2.5V. It's available in an SO-8 package.

This MOSFET is particularly well-suited for battery management systems and load switching applications where minimizing power loss is crucial. Its logic-level gate drive simplifies its use in microcontroller-based systems, and its avalanche rating ensures reliable operation even under demanding conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0036 $50.1800
125+ $0.8235 $102.9375
190+ $0.7978 $151.5820
260+ $0.7720 $200.7200
335+ $0.7463 $250.0105
450+ $0.6691 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess