EN
  • EN
  • DE

IRF7501PBF

Part No IRF7501PBF
Manufacturer International Rectifier
Description Generation V Technology Ulrtra Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187315-IRF7501PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF7501PBF CAD Model

Description

The IRF7501PBF is a dual P-channel MOSFET designed for space-constrained applications requiring efficient load switching and power management. This device integrates two P-channel MOSFETs into a single SO-8 package, reducing component count and board space while providing excellent electrical performance.

Applications:

  • Load Switching: Used to switch power to various loads in portable devices and battery-powered systems.
  • Power Management: Optimizing power consumption in mobile phones, laptops, and other handheld devices.
  • Battery Protection: Protecting batteries from overcharge and over-discharge conditions.
  • DC-DC Converters: Used as switching elements in low-power DC-DC converters.
  • Level Shifting: Used for level shifting applications in digital circuits.

Features:

  • Dual P-Channel MOSFETs: Integrates two MOSFETs into a single package.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Low Gate Charge: Reduces switching losses.
  • Logic-Level Gate Drive: Can be driven directly by logic-level signals.
  • Surface Mount Package (SO-8): Space-saving package for high-density applications.
  • Lead-Free: Compliant with environmental regulations.

Benefits:

  • Reduced Board Space: Integration of two MOSFETs reduces component count and board size.
  • Increased Efficiency: Low on-resistance and gate charge minimize power losses.
  • Simplified Design: Logic-level gate drive simplifies gate drive circuitry.
  • Improved Thermal Performance: SO-8 package provides good thermal dissipation.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

The IRF7501PBF is designed for applications where space and efficiency are critical. The dual P-channel MOSFET configuration allows for versatile circuit designs and reduces the number of components required. The low on-resistance minimizes conduction losses, improving overall system efficiency. The low gate charge reduces switching losses, further enhancing efficiency. The logic-level gate drive simplifies the gate drive circuitry, reducing component count and cost. The SO-8 package is ideal for space-constrained applications.

The IRF7501PBF is a versatile and efficient solution for a wide range of power management and load switching applications in portable and battery-powered devices. The device's characteristics are optimized for low voltage applications. The dual configuration allows for independent control of each MOSFET.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,280 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess