EN
  • EN
  • DE

IRF7504

Part No IRF7504
Manufacturer International Rectifier
Description Power MOSFET(Vdss=-20V, Rds(on)=0.27ohm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187319-IRF7504
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF7504 CAD Model

Description

The IRF7504 is a surface-mount MOSFET from International Rectifier (now Infineon Technologies). It is a power MOSFET designed for high-efficiency power switching applications.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion circuits.
  • Power management in portable devices: Suitable for battery management and power distribution in laptops, smartphones, and tablets.
  • Load switching: Controlling power to various loads in electronic systems.
  • Synchronous rectification: Improving efficiency in switching power supplies.
  • Motor control: Driving small motors in various applications.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Logic-level gate drive: Allows direct drive from logic circuits.
  • Surface-mount package: Enables compact designs and automated assembly.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Compact design: Saves board space.
  • Simplified circuit design: Logic-level gate drive simplifies interfacing with control circuits.
  • Improved system performance: Fast switching speed enables higher operating frequencies.
  • Reliable operation: Robust design ensures stable performance.

Additional Details:

The IRF7504 features a P-channel configuration. Key specifications include a drain-source voltage (VDS) rating of -30V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating that varies depending on the specific operating conditions and package temperature. The on-resistance (RDS(on)) is typically very low, contributing to reduced power losses. The device is typically supplied in a SO-8 package for surface mount assembly. Proper thermal management is essential to ensure reliable operation, especially at higher power levels. Consult the datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess