EN
  • EN
  • DE

IRF8010

Part No IRF8010
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187384-IRF8010
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF8010 CAD Model

Description

The IRF8010 is an N-Channel MOSFET from International Rectifier designed for high-power switching applications. It is commonly used in power supplies, motor control, and other high-current applications where efficient and reliable switching is essential. Its robust design and low on-resistance make it a suitable choice for demanding environments.

Applications:

  • Power Supplies
  • Motor Control
  • DC-DC Converters
  • Inverters
  • High-Current Switching

Features:

  • N-Channel MOSFET: Facilitates efficient switching in various power applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • High Current Capability: Supports high-current applications.
  • Fast Switching Speed: Reduces switching losses.
  • Avalanche Rated: Provides robustness against voltage transients.

Benefits:

  • Increased Efficiency: Low RDS(on) and fast switching speed contribute to higher efficiency.
  • Improved Thermal Performance: Efficient heat dissipation for reliable operation.
  • Enhanced Reliability: Avalanche rating provides protection against voltage spikes.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Robust Performance: Suitable for demanding applications.

Additional Details:

The IRF8010 is designed to handle high current levels and offers low on-resistance to minimize conduction losses, which is crucial for efficient power switching. The fast switching speed helps to reduce switching losses, further improving overall system efficiency. The avalanche rating ensures that the MOSFET can withstand voltage transients, thereby increasing its reliability and protecting the circuit from damage. This MOSFET is well-suited for applications where high power and robust performance are required. It's commonly found in power supplies where it is used for switching regulation, in motor control circuits for driving motors, and in DC-DC converters for voltage conversion. The robust design and high current capability make it a reliable choice for demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9294 $51.1170
115+ $0.8706 $100.1190
180+ $0.8412 $151.4160
260+ $0.7824 $203.4240
335+ $0.7530 $252.2550
415+ $0.7236 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,927 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess