EN
  • EN
  • DE

IRF9540NS

Part No IRF9540NS
Manufacturer International Rectifier
Description Power MOSFET(Vdss=-100V, Rds(on)=0.117ohm, Id=-23A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187447-IRF9540NS
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF9540NS CAD Model

Description

The IRF9540NS is a P-Channel power MOSFET from International Rectifier, designed for high-efficiency power switching applications. This device features a low on-resistance and gate charge, making it suitable for a wide range of power management tasks. Its robust design ensures reliable performance in demanding environments.

Applications:

  • High-side switching
  • Power management in inverters
  • DC-DC converters
  • Motor control
  • Solid-state relays

Features:

  • P-Channel MOSFET: Allows for simpler high-side switching configurations.
  • Low RDS(on): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces driver power requirements and enhances switching speed.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • 100% Avalanche Tested: Ensures consistent avalanche performance.
  • Lead-Free: Complies with environmental standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation.
  • Fast Switching: Reduces switching losses and improves system performance.
  • Robustness: Avalanche rating protects against voltage transients.
  • Simplified Design: Reduced gate charge simplifies driver design.
  • Reliability: Designed for long-term performance in demanding applications.

Additional Details:

The IRF9540NS typically features a voltage rating of -100V and a continuous drain current of -19A. It often comes in a TO-263 (D2PAK) package, suitable for surface mounting and efficient heat dissipation. The device's thermal resistance ensures efficient heat transfer, enabling reliable operation even at higher power levels. This MOSFET is designed for applications requiring high efficiency and robust performance.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6041 $51.3485
180+ $0.5659 $101.8620
275+ $0.5468 $150.3700
395+ $0.5086 $200.8970
515+ $0.4894 $252.0410
640+ $0.4703 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,880 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess