EN
  • EN
  • DE
  • IT

IRFB3207

Part No IRFB3207
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187495-IRFB3207
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRFB3207 CAD Model

Description

The IRFB3207 is a high-performance N-channel MOSFET from International Rectifier, designed for demanding power switching applications. It is particularly well-suited for use in high-current, high-frequency circuits due to its very low on-resistance and fast switching speeds.

Applications:

  • Synchronous rectification: Used in DC-DC converters to improve efficiency.
  • High-frequency inverters: Ideal for converting DC to AC power in inverter circuits.
  • Motor control: Used in applications requiring precise motor speed and torque control.
  • Uninterruptible power supplies (UPS): Provides efficient power switching for backup power systems.
  • High-current switching: Suitable for applications demanding high current handling capabilities.

Features:

  • N-Channel MOSFET: Operates with a positive gate-source voltage.
  • Ultra-low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Reduces switching losses and enables high-frequency operation.
  • Avalanche rated: Offers robust performance under transient voltage conditions.
  • Lead-free package: Compliant with environmental regulations.

Benefits:

  • High efficiency: Ultra-low RDS(on) minimizes power dissipation, resulting in higher efficiency.
  • Improved thermal performance: Reduced heat generation due to low on-resistance allows for better thermal management.
  • Reliable operation: Avalanche rating ensures reliable performance in harsh environments.
  • Simplified design: Fast switching speed simplifies the design of high-frequency circuits.
  • Environmentally friendly: Lead-free package contributes to environmental sustainability.

Additional Details:

The IRFB3207 features a drain-source voltage (VDS) rating of 75V and a continuous drain current (ID) rating of 120A. The device is available in a TO-220AB package. The gate threshold voltage is typically between 2V and 4V. Its superior performance characteristics make the IRFB3207 an excellent choice for demanding power electronic applications requiring high efficiency and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6368 $50.9440
170+ $0.5965 $101.4050
265+ $0.5763 $152.7195
375+ $0.5360 $201.0000
485+ $0.5159 $250.2115
610+ $0.4957 $302.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess