The IRFG9110 is a P-Channel enhancement mode power MOSFET manufactured by International Rectifier (now Infineon Technologies). It is designed for low-voltage, high-speed switching applications, particularly suited for portable equipment and power management systems.
Applications
- Load switching
- DC-DC converters
- Battery management systems
- Power management in portable devices
- Solid-state relays
Features
- P-Channel enhancement mode
- Low gate charge
- Fast switching speed
- Low drain-source on-resistance (RDS(on))
- Surface mount package (typically SOT-223 or similar)
- Logic-level gate drive
Benefits
- High efficiency in DC-DC conversion due to low RDS(on)
- Reduced power dissipation due to low gate charge
- Simplified drive circuitry with logic-level gate drive
- Compact design for portable applications due to surface mount package
- Improved battery life in portable devices due to efficient power management
Additional Details
The IRFG9110 typically features a voltage rating of -100V and a continuous drain current of around -1.4A. Its low RDS(on) minimizes conduction losses, improving overall efficiency. The fast switching speed minimizes switching losses. The logic-level gate drive allows direct driving from microcontrollers and other low-voltage logic devices, simplifying the circuit design. The surface mount package makes it well-suited for space-constrained applications.