EN
  • EN
  • DE

IRFH5110PBF

Part No IRFH5110PBF
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187608-IRFH5110PBF
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFH5110PBF CAD Model

Description

The IRFH5110PBF is a power MOSFET from International Rectifier (now Infineon Technologies). It is an N-Channel MOSFET designed for efficient power switching applications.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Management in Portable Devices: Suitable for battery management and power distribution in laptops, smartphones, and tablets.
  • Load Switching: Controlling power to various loads in electronic systems.
  • Synchronous Rectification: Improving efficiency in switching power supplies.
  • Motor control: Driving small motors in various applications.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, increasing efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Logic-level gate drive: Allows direct drive from logic circuits.
  • Surface-mount package: Enables compact designs and automated assembly.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • High efficiency: Reduces power consumption and heat generation.
  • Compact design: Saves board space.
  • Simplified circuit design: Logic-level gate drive simplifies interfacing with control circuits.
  • Improved system performance: Fast switching speed enables higher operating frequencies.
  • Reliable operation: Robust design ensures stable performance.

Additional Details:

The IRFH5110PBF features an N-channel configuration. Key specifications include a drain-source voltage (VDS) rating of 100V, and a continuous drain current (ID) rating that varies depending on the specific operating conditions and package temperature. The on-resistance (RDS(on)) is typically very low, contributing to reduced power losses. The device is typically supplied in a PQFN package for surface mount assembly. Proper thermal management is essential to ensure reliable operation, especially at higher power levels. Consult the datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,010 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess