The IRFHM830 is a synchronous buck converter power MOSFET from International Rectifier, optimized for high-frequency switching applications in POL (Point-of-Load) converters. This device is designed to minimize conduction and switching losses, leading to high efficiency and compact designs.
Applications:
- Point-of-Load (POL) converters
- Synchronous buck converters
- High-frequency DC-DC converters
- Voltage regulators for microprocessors
- Server power supplies
Features:
- Optimized for synchronous rectification: Minimizes conduction losses in buck converters.
- Low on-resistance (RDS(on)): Reduces conduction losses and improves efficiency.
- Low gate charge (Qg): Enables fast switching speeds and minimizes switching losses.
- Small footprint: Allows for compact and high-density designs.
- Trench MOSFET technology: Provides superior performance and efficiency.
- Lead-Free: Compliant with environmental regulations.
Benefits:
- High efficiency: Reduced power losses improve overall system efficiency.
- Fast switching speeds: Enables higher frequency operation and improved transient response.
- Compact designs: Small footprint allows for high-density power solutions.
- Reduced component count: Integrated features simplify circuit design.
- Improved thermal performance: Efficient heat dissipation enhances reliability.
Additional Details:
The IRFHM830 typically features a voltage rating of 30V. It is commonly available in a PQFN package optimized for low inductance and excellent thermal performance. The combination of low on-resistance and gate charge makes it an ideal choice for synchronous rectification in high-frequency DC-DC converters.