EN
  • EN
  • DE

IRFP264N

Part No IRFP264N
Manufacturer International Rectifier
Description Power MOSFET(Vdss=250V, Rds(on)=60mohm, Id=44A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187777-IRFP264N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRFP264N CAD Model

Description

The IRFP264N is a power MOSFET from International Rectifier (now Infineon Technologies). It is designed for high-power, high-efficiency switching applications.

Applications:

  • Uninterruptible Power Supplies (UPS): Used in inverters to provide backup power.
  • Motor Drives: Controlling the speed and torque of electric motors.
  • High-Power DC-DC Converters: Converting DC voltage levels in various applications.
  • Solar Inverters: Converting DC power from solar panels to AC power.
  • Industrial Power Supplies: Providing stable and regulated power in industrial equipment.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High Avalanche Energy: Robustness in handling inductive loads.
  • Fast Switching Speed: Enables high-frequency operation.
  • Isolated Mounting Capability: Simplifies thermal management.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Low on-resistance reduces power consumption and heat generation.
  • Improved Reliability: High avalanche energy ensures robust operation in demanding applications.
  • Simplified Thermal Management: Isolated mounting capability facilitates efficient heat dissipation.
  • Enhanced System Performance: Fast switching speed enables higher operating frequencies and faster response times.

Additional Details:

The IRFP264N is an N-Channel MOSFET, typically available in a TO-247 package. Key specifications include a drain-source voltage (VDS) rating of 250V and a continuous drain current (ID) rating that depends on the specific operating conditions and heatsinking. The low on-resistance is a critical factor in reducing power losses. Proper thermal management is crucial to ensure reliable operation at high power levels. Refer to the datasheet for detailed electrical characteristics, thermal performance, safe operating area (SOA), and application guidelines.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3088 $50.4704
20+ $5.1765 $103.5300
30+ $5.0147 $150.4410
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess