EN
  • EN
  • DE

IRFP2907Z

Part No IRFP2907Z
Manufacturer International Rectifier
Description AUTOMOTIVE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187782-IRFP2907Z
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFP2907Z CAD Model

Description

The IRFP2907Z is a Power MOSFET from International Rectifier (now Infineon Technologies), designed for high-current, high-voltage, and fast-switching applications. As a part of the Power MOSFET family, it aims at providing superior performance for demanding power management circuits. This device is recognized for its low on-resistance and robust design, making it suitable for various industrial and commercial uses.

Applications:

  • High-frequency switching power supplies
  • DC-DC converters
  • Motor control
  • Uninterruptible power supplies (UPS)
  • Synchronous rectification circuits

Features:

  • Low on-resistance (RDS(on))
  • Dynamic dV/dt rating
  • 175°C Operating Temperature
  • Fast Switching Speed
  • Avalanche Energy Rated
  • Lead-Free

Benefits:

  • Reduced Conduction Losses, improving efficiency
  • Enhanced System Reliability due to high ruggedness
  • Suitability for High-Temperature Environments
  • Minimized Switching Losses in High-Frequency Applications
  • Protection against voltage spikes
  • Compliant with environmental standards

Additional Details:

The IRFP2907Z features a drain-source voltage (Vds) of 75V and a continuous drain current (Id) of 82A at 25°C. The device's low on-resistance (RDS(on)) minimizes conduction losses and boosts power conversion efficiency. Packaged in a TO-247AC, it offers superior thermal performance, facilitating efficient heat dissipation. Its fast switching speed cuts down switching losses, particularly in high-frequency operations. The device's dynamic dv/dt rating ensures robustness against voltage transients. With its avalanche energy rating, the IRFP2907Z can withstand voltage spikes. Gate threshold voltage typically falls between 2V and 4V. Compliant with RoHS standards, it is environmentally friendly. The IRFP2907Z’s optimized gate charge ensures high efficiency during switching operations. It delivers efficient power management for demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,948 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess