EN
  • EN
  • DE

IRFPS35N50L

Part No IRFPS35N50L
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187832-IRFPS35N50L
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRFPS35N50L CAD Model

Description

The IRFPS35N50L is a power MOSFET from International Rectifier, belonging to their line of power semiconductors designed for high-efficiency power switching applications. This device is an N-channel MOSFET featuring a low on-state resistance (Rds(on)) and a fast switching speed, contributing to reduced power losses and improved performance in various power electronic circuits. Specifically tailored for applications requiring high voltage and current handling capabilities, the IRFPS35N50L offers a robust solution for demanding environments.

Applications:

  • Power Factor Correction (PFC)
  • Switching Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control
  • Induction Heating

Features:

  • Low On-State Resistance (Rds(on))
  • Fast Switching Speed
  • High Voltage Capability
  • Avalanche Rated
  • Isolated Package
  • Lead-Free
  • RoHS Compliant

Benefits:

  • Improved Efficiency: Low Rds(on) minimizes conduction losses, leading to increased energy efficiency.
  • High Power Density: High voltage and current ratings enable compact designs with high power handling capabilities.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, further enhancing efficiency.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Simplified Thermal Management: Isolated package simplifies heatsinking and reduces thermal management challenges.

Additional Details:

The IRFPS35N50L is typically supplied in an isolated TO-247 package, facilitating easier thermal management and enhanced safety. Its key electrical specifications include a drain-source voltage (Vds) of 500V, gate-source voltage (Vgs), continuous drain current (Id), and pulsed drain current (Idm). The Rds(on) is specified at a defined gate-source voltage and drain current, and the device is designed to operate over a wide temperature range. The isolated package allows for direct mounting to heatsinks without requiring additional insulation.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess