EN
  • EN
  • DE

IRFR13N20DTRLPBF

Part No IRFR13N20DTRLPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+Rohs
Reference case TO-252
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 724073-IRFR13N20DTRLPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFR13N20DTRLPBF CAD Model

Description

The IRFR13N20DTRLPBF is a 200V single N-channel HEXFET power MOSFET in a DPAK package. It is designed for applications requiring efficient power switching and management. This device utilizes advanced HEXFET power MOSFET technology to achieve low on-resistance and gate charge, contributing to improved energy efficiency and reduced power losses.

Applications:

  • DC-DC converters
  • Synchronous rectification
  • Motor control circuits
  • Load switching
  • Power inverters

Features:

  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • Avalanche rated
  • Lead-free
  • RoHS compliant

Benefits:

  • Improved energy efficiency
  • Reduced power losses and heat generation
  • Enhanced system reliability
  • Simplified thermal management
  • Environmentally friendly
  • Suitability for high-frequency applications

Additional Details:

The IRFR13N20DTRLPBF features a drain-source voltage (Vds) of 200V and a continuous drain current (Id) of 13A. Its low on-resistance (RDS(on)) of 0.29 Ohms minimizes conduction losses, contributing to higher efficiency. The device's low gate charge (Qg) reduces switching losses, making it suitable for high-frequency applications. The DPAK package allows for efficient heat dissipation. This MOSFET is designed to handle avalanche conditions, providing an extra layer of protection against voltage spikes. The gate threshold voltage typically ranges from 2V to 4V. The IRFR13N20DTRLPBF is lead-free and RoHS compliant, ensuring environmental friendliness. Its fast switching capabilities and robust design make it a suitable choice for various power management applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8731 $52.3860
140+ $0.7164 $100.2960
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess