EN
  • EN
  • DE

IRFR540Z

Part No IRFR540Z
Manufacturer International Rectifier
Description HEXFET® Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1187943-IRFR540Z
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in LED Lighting, Power Management
Ultra Librarian 3D Model Ultra Librarian IRFR540Z CAD Model

Description

The IRFR540Z is a Power MOSFET from International Rectifier (now Infineon Technologies), designed for high-current and fast-switching applications. It belongs to a family of MOSFETs known for their robustness and efficiency in power management circuits.

Applications:

  • High-frequency switching power supplies
  • DC-DC converters
  • Motor control
  • Uninterruptible power supplies (UPS)
  • Load Switching

Features:

  • Low on-resistance (RDS(on))
  • Dynamic dV/dt rating
  • 175°C operating temperature
  • Fast switching
  • Avalanche energy rated
  • Lead-Free

Benefits:

  • Improved efficiency in power conversion
  • Reduced power losses and heat generation
  • Enhanced system reliability
  • Simplified thermal management
  • Higher power density
  • Suitability for harsh operating environments

Additional Details:

The IRFR540Z features a drain-source voltage (Vds) of 100V and a continuous drain current (Id) of 29A. Its low on-resistance (RDS(on)) minimizes conduction losses, contributing to higher efficiency. The device is available in a DPAK (TO-252) package, which provides good thermal performance for heat dissipation. The fast switching speed reduces switching losses, further enhancing efficiency in high-frequency applications. Its dynamic dV/dt rating ensures robustness against voltage transients. This MOSFET is designed to handle avalanche conditions, providing protection against voltage spikes. Compliant with RoHS standards, it is environmentally friendly. The IRFR540Z's optimized gate charge ensures efficient switching performance.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6739 $50.5425
160+ $0.6305 $100.8800
250+ $0.6087 $152.1750
355+ $0.5653 $200.6815
460+ $0.5435 $250.0100
575+ $0.5218 $300.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess