EN
  • EN
  • DE

A42MX09-TQG176I

Part No A42MX09-TQG176I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 104 I/O 176TQFP  /  series Field Programmable Gate Array (FPGA) IC 104 176-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series MX
Package Tray
Number of I/O 104
Number of Gates 14000
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 176-LQFP
Supplier Device Package 176-TQFP (24x24)
Base Product Number A42MX09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1032734-A42MX09-TQG176I
Ultra Librarian 3D Model Ultra Librarian A42MX09-TQG176I CAD Model

Description

The A42MX09-TQG176I is a cutting-edge integrated circuit from Microchip Technology, renowned for its exceptional performance and reliability. This product is part of Microchip's MX family of FPGAs (Field Programmable Gate Arrays), designed to meet the needs of a wide range of high-speed digital applications. With its advanced features and capabilities, the A42MX09-TQG176I is an ideal choice for designers looking to implement flexible, high-performance designs in their electronic systems.

Key Features

  • High Capacity: The A42MX09-TQG176I provides ample logic capacity, making it suitable for complex digital logic designs.
  • Robust Performance: With its high-speed logic gates and interconnects, this FPGA can handle high-frequency operation, ensuring swift data processing and signal manipulation.
  • Low Power Consumption: The device is engineered to maintain a balance between performance and power efficiency, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The industrial temperature grade (-40°C to +85°C) ensures reliable operation even in harsh environmental conditions.
  • Package Type: The TQG176I package is a 176-pin Thin Quad Flat Pack, which provides a compact footprint while still offering ample I/O for complex designs.

Applications

The versatility of the A42MX09-TQG176I FPGA makes it suitable for a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices

Quality and Support

Microchip Technology is committed to delivering high-quality products. The A42MX09-TQG176I is backed by Microchip's rigorous testing and quality assurance processes, ensuring that each device meets the highest standards. Additionally, Microchip provides comprehensive technical support and documentation, making the integration of the A42MX09-TQG176I into your design as seamless as possible.

You May Also Be Interested in

Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess