EN
  • EN
  • DE

IRFS33N15DTRLPBF

Part No IRFS33N15DTRLPBF
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-263
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 710522-IRFS33N15DTRLPBF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRFS33N15DTRLPBF CAD Model

Description

The IRFS33N15DTRLPBF is a 150V, single N-Channel HEXFET Power MOSFET from International Rectifier (now Infineon Technologies). It is designed for a wide range of power switching applications requiring high efficiency and fast switching speeds.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC power supplies
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • High-Frequency Inverters
  • DC Motor Drives
  • Battery Management Systems
  • Power Tools

Features:

  • Advanced Process Technology: Provides superior switching performance and higher reliability.
  • Ultra Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency. RDS(on) = 14 mΩ (typical) at VGS = 10V
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed. Qg = 31 nC (typical) at VGS = 10V
  • Dynamic dv/dt Rating: Ensures reliable operation in high-voltage, high-frequency circuits.
  • 175°C Operating Temperature: Allows for robust operation in demanding thermal environments.
  • Avalanche Capability: Offers enhanced ruggedness and reliability under transient conditions.
  • Lead-Free, RoHS Compliant: Meets environmental regulations.

Benefits:

  • Increased Power Efficiency: Lower on-resistance reduces power dissipation and improves overall system efficiency.
  • Improved Thermal Performance: Allows for higher power density and reduced heatsink requirements.
  • Faster Switching Speeds: Reduces switching losses and enables higher frequency operation.
  • Enhanced Reliability: Robust design and avalanche capability provide greater reliability and longer operating life.
  • Simplified Design: Easier to design into applications due to its well-defined characteristics.

Additional Details:

The IRFS33N15DTRLPBF comes in a D2Pak (TO-263) package, which is suitable for surface mounting and provides good thermal performance. It is designed to be driven with a gate-source voltage (VGS) of 10V. The continuous drain current (ID) is rated at 33A at a case temperature of 25°C. The device also features a pulsed drain current (IDM) rating of 130A. It’s important to consult the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7173 $118.3545
250+ $0.6953 $173.8250
345+ $0.6734 $232.3230
445+ $0.6503 $289.3835
595+ $0.5833 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess