EN
  • EN
  • DE

IRFY9130CM

Part No IRFY9130CM
Manufacturer International Rectifier
Description POWER MOSFET P-CHANNEL(BVdss=-100V, Rds(on)=0.3ohm, Id=-11.2A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188155-IRFY9130CM
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFY9130CM CAD Model

Description

The IRFY9130CM is a P-Channel enhancement mode power MOSFET from International Rectifier, designed for high-efficiency power switching applications. This MOSFET is known for its robust design, low on-resistance, and fast switching speeds, making it suitable for a wide range of power management and control circuits.

Applications:

  • High-side switching in power supplies
  • DC-DC converters
  • Motor control circuits
  • Solid-state relays
  • Load switching applications
  • Battery management systems

Features:

  • P-Channel enhancement mode: Operates efficiently with a gate voltage applied to turn the device on.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, increasing overall efficiency.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses.
  • Avalanche rated: Provides robustness against voltage spikes and transients.
  • Simple drive requirements: Compatible with standard logic-level gate drives, simplifying circuit design.
  • Lead-free package: Compliant with environmental regulations.

Benefits:

  • Improved efficiency: Low on-resistance reduces conduction losses, resulting in higher efficiency.
  • Enhanced reliability: Avalanche rating ensures robustness against voltage transients, improving system reliability.
  • Simplified design: Logic-level gate drive compatibility simplifies circuit design and reduces component count.
  • Reduced power dissipation: Fast switching speed minimizes switching losses, reducing overall power dissipation.
  • Compact size: Available in a compact package, allowing for high-density designs.

Additional Details:

The IRFY9130CM has a drain-source voltage (VDS) rating of -100V and a continuous drain current (ID) rating of -6.8A. The gate-source voltage (VGS) is rated at ±20V. The typical gate threshold voltage (VGS(th)) is around -4V. This MOSFET is available in a through-hole package, allowing for easy mounting and heat sinking. The device's low gate charge (Qg) contributes to its fast switching speed and low power dissipation.

It is commonly used in applications where a P-channel MOSFET is required for high-side switching or load control. Its robust characteristics and ease of use make it a popular choice among designers for various power management applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess