EN
  • EN
  • DE

IRFZ24NS

Part No IRFZ24NS
Manufacturer International Rectifier
Description Power MOSFET(Vdss=55V, Rds(on)=0.07ohm, Id=17A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188165-IRFZ24NS
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IRFZ24NS CAD Model

Description

The IRFZ24NS is a Power MOSFET from International Rectifier (now Infineon Technologies), designed for efficient power switching in a variety of applications. It belongs to a family of MOSFETs known for their robust performance and reliability.

Applications:

  • DC-DC converters
  • Power supplies
  • Motor control circuits
  • Load switching
  • Uninterruptible power supplies (UPS)

Features:

  • Low on-resistance (RDS(on))
  • Fast switching
  • Dynamic dv/dt rating
  • 175°C operating temperature
  • Avalanche energy rated
  • Lead-Free

Benefits:

  • Improved efficiency in power conversion
  • Reduced power losses and heat generation
  • Enhanced system reliability
  • Simplified thermal management
  • Suitability for harsh operating environments
  • Compliance with environmental standards

Additional Details:

The IRFZ24NS boasts a drain-source voltage (Vds) of 55V and a continuous drain current (Id) of 17A. Its low on-resistance (RDS(on)) minimizes conduction losses, contributing to higher efficiency. The device is available in a D2PAK (TO-263) package, which provides good thermal performance. The fast switching speed reduces switching losses, enhancing efficiency in high-frequency applications. Its dynamic dv/dt rating ensures robustness against voltage transients. This MOSFET is designed to handle avalanche conditions, providing protection against voltage spikes. The gate threshold voltage typically ranges from 2V to 4V. Compliant with RoHS standards, it is environmentally friendly. The IRFZ24NS’s optimized gate charge ensures efficient switching performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2760 $57.9600
515+ $0.2264 $116.5960
790+ $0.2195 $173.4050
1,090+ $0.2125 $231.6250
1,405+ $0.2056 $288.8680
1,875+ $0.1848 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140,100 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess