The IRFZ44VSTRRPBF is a power MOSFET from International Rectifier (now Infineon Technologies). It is designed for high-efficiency switching applications. This MOSFET features a low on-resistance (RDS(on)) and gate charge, contributing to reduced power losses and improved system efficiency. Its robust design makes it suitable for various power management and motor control applications.
Applications
- DC-DC converters
- Motor control circuits
- Power inverters
- Switching power supplies
- Load switching
- Solid State Relays
Features
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- High avalanche ruggedness
- Logic-level gate drive
- Lead-Free
- RoHS compliant
Benefits
- Improved system efficiency due to reduced switching and conduction losses
- Simplified gate drive circuitry
- Increased system reliability due to avalanche ruggedness
- Direct logic-level interface, eliminating the need for additional driver circuitry
- Environmentally friendly due to lead-free and RoHS compliance
Additional Details
The IRFZ44VSTRRPBF has a drain-source voltage (Vds) rating of 60V and a continuous drain current (Id) rating of up to 47A (depending on the case temperature). The on-resistance (RDS(on)) is typically around 0.024 Ohms at Vgs=10V. It comes in a D2PAK (TO-263) package. The gate threshold voltage (Vgs(th)) is typically between 2V and 4V, making it suitable for logic-level gate drive. The device is designed to operate within a wide temperature range. Its fast switching speed reduces switching losses and allows for higher frequency operation.
Key Specifications:
- Vds: 60V
- Id: 47A
- RDS(on): 0.024 Ohms (at Vgs=10V)
- Qg: Typically 26nC
- Package: D2PAK (TO-263)