EN
  • EN
  • DE

IRGB14C40L

Part No IRGB14C40L
Manufacturer International Rectifier
Description IGBT with on-chip Gate-Emitter and Gate-Collector clamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188335-IRGB14C40L
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRGB14C40L CAD Model

Description

The IRGB14C40L is a 600V, 12A Insulated Gate Bipolar Transistor (IGBT) from International Rectifier, optimized for low-frequency applications and designed for ease of use. This device is known for its low VCE(on) and robust construction, making it a suitable choice for a variety of power conversion and motor control applications.

Applications:

  • General purpose inverters
  • Lighting ballast circuits
  • Small motor drives
  • Power supplies
  • Uninterruptible power supplies (UPS)

Features:

  • 600V Blocking Voltage: Suitable for many high-voltage applications.
  • Low VCE(on): Minimizes conduction losses, enhancing overall efficiency.
  • Logic Level Gate Drive: Simplifies interface with microcontrollers and other control circuits.
  • Fast Switching Speed: Allows for efficient operation.
  • Short Circuit Ruggedness: Provides protection against short-circuit conditions.
  • Lead-free package: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low VCE(on) minimizes conduction losses, enhancing overall efficiency.
  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Enhanced Reliability: Short circuit ruggedness provides robust protection against fault conditions, improving system reliability.
  • Reduced Power Dissipation: Efficient switching speed minimizes switching losses, reducing overall power dissipation.
  • Easy to Use: Designed for simple integration into various circuits.

Additional Details:

The IRGB14C40L features a collector-emitter voltage (VCE) rating of 600V and a continuous collector current (IC) rating of 12A. The gate-emitter voltage (VGE) is rated at ±20V. This IGBT’s combination of ease of use, low conduction losses, and robust construction makes it a reliable choice for various power applications.

The device is packaged in a TO-220 package, facilitating easy mounting and heat sinking. The logic-level gate drive simplifies the interface with control circuits, making it suitable for use in microcontroller-based systems. This IGBT provides a balance of performance and simplicity, making it a popular choice for many applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess