EN
  • EN
  • DE

IRGIB4620DPBF

Part No IRGIB4620DPBF
Manufacturer International Rectifier
Catalog IGBTs - Single
Description IGBT WITH RECOVERY DIODE  /  IGBT NPT 600 V 32 A 140 W Through Hole PG-TO220 Full Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr International Rectifier
Package Tube
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 32 A
Current - Collector Pulsed (Icm) 36 A
Vce(on) (Max) @ Vge, Ic 1.85V @ 15V, 12A
Power - Max 140 W
Switching Energy 185µJ (on), 355µJ (off)
Input Type Standard
Gate Charge 25 nC
Td (on/off) @ 25°C 31ns/83ns
Test Condition 400V, 12A, 22Ohm, 15V
Reverse Recovery Time (trr) 68 ns
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package PG-TO220 Full Pack
ECCN EAR99
HTSUS 8541.29.0095
Other Names INFIRFIRGIB4620DPBF,2156-IRGIB4620DPBF-IR
Standard Package 50
Win Source Part Number 1144120-IRGIB4620DPBF
Ultra Librarian 3D Model Ultra Librarian IRGIB4620DPBF CAD Model

Description

The IRGIB4620DPBF is a 600V Insulated Gate Bipolar Transistor (IGBT) from International Rectifier (now Infineon Technologies). It is designed for high-speed switching applications, offering a combination of low conduction losses and fast switching speeds.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Welding inverters
  • Induction heating
  • Motor drives
  • Power factor correction (PFC) circuits
  • Solar inverters

Features

  • 600V Blocking Voltage
  • Low VCE(on) for reduced conduction losses
  • Fast switching speed
  • Optimized for high frequency operation
  • Logic level gate drive
  • Short circuit rated
  • Ultra Low Gate Charge
  • Avalanche rated
  • RoHS compliant

Benefits

  • Increased system efficiency due to low conduction and switching losses
  • Reduced heat sink requirements due to lower power dissipation
  • Improved reliability due to short circuit capability and avalanche rating
  • Simplified gate drive circuitry due to logic level gate drive
  • Higher power density in inverter designs

Specifications

The IRGIB4620DPBF features a collector-emitter voltage (VCE) of 600V, a continuous collector current (IC) of approximately 20A (depending on temperature and application conditions), and a gate-emitter voltage (VGE) of ±20V. It has a typical turn-on and turn-off time in the range of tens of nanoseconds, making it suitable for high-frequency applications. The operating junction temperature ranges from -55°C to +150°C. The device is typically packaged in a TO-220 or similar through-hole package. The gate charge is very low, contributing to faster switching. The device is also short circuit rated, enhancing robustness in demanding applications.

The low VCE(on) characteristic of the IRGIB4620DPBF minimizes conduction losses, particularly important in high-current applications. The fast switching speed reduces switching losses and allows for higher operating frequencies, improving overall system efficiency and reducing the size of passive components. Its rugged design and short circuit rating further enhances its suitability for industrial and power electronics applications. Because of its low gate charge it can be driven directly from a microcontroller without requiring an external gate driver in some applications.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,546 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess