The IRL3803VS is a 30V Single N-Channel HEXFET Power MOSFET from International Rectifier (now Infineon). It is designed for applications requiring high current and low on-resistance. Logic-level gate drive allows direct interfacing with microcontrollers and other low-voltage control circuits. It is optimized for synchronous rectification and other high-efficiency power conversion applications.
Applications:
- Synchronous rectification in DC-DC converters
- High-current switching
- Motor control
- Battery management systems
- Load switching
Features:
- Logic-Level Gate Drive: Enables direct interfacing with microcontrollers.
- Advanced HEXFET® Power MOSFET Technology: Provides high current capability and low on-resistance.
- Low RDS(on): Minimizes conduction losses.
- Fast Switching Speed: Reduces switching losses.
- Lead-Free: Environmentally friendly.
- RoHS Compliant: Meets environmental regulations.
Benefits:
- Increased Efficiency: Low RDS(on) reduces power dissipation.
- Simplified Design: Logic-level gate drive simplifies drive circuitry.
- High Current Capability: Suitable for demanding applications.
- Improved Thermal Performance: Reduces heat generation.
- Enhanced System Reliability: Robust design ensures reliable operation.
Additional Details:
The IRL3803VS is typically available in a TO-220 or similar through-hole package. It requires appropriate gate drive circuitry for proper operation. Thermal management is important to ensure reliable operation at high current levels. The specific voltage and current ratings are provided in the datasheet. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing specifications, application information, and recommended mounting techniques. The gate threshold voltage, drain-source breakdown voltage, and maximum drain current are key parameters to consider when selecting this MOSFET for a specific application. The low gate charge contributes to fast switching speeds and reduced gate drive losses.