EN
  • EN
  • DE

IRL540N

Part No IRL540N
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188512-IRL540N
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRL540N CAD Model

Description

The IRL540N is a power MOSFET manufactured by International Rectifier (now Infineon Technologies). It's designed for high-speed switching applications, offering a combination of low on-resistance and fast switching speeds. This makes it well-suited for various power management and motor control applications.

Applications

  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speed.
  • Power Supplies: Integrated into power supplies for switching and regulating voltage.
  • Load Switching: Utilized for switching various types of loads, such as lights, heaters, and solenoids.
  • Automotive Applications: Suitable for automotive applications requiring high-current switching.

Features

  • Voltage Rating: Typically rated for 100V drain-source voltage (Vds).
  • Current Rating: High continuous drain current (Id), typically around 33A.
  • Low On-Resistance: Very low on-resistance (Rds(on)), which reduces power dissipation and improves efficiency.
  • Logic-Level Gate Drive: Designed for logic-level gate drive, making it compatible with microcontrollers and other low-voltage control circuits.
  • Fast Switching Speed: Fast switching speed for efficient operation in high-frequency applications.
  • Avalanche Rated: Avalanche rated for ruggedness and reliability.
  • Lead-Free Package: Available in lead-free packages to meet environmental regulations.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency.
  • Fast Switching: Enables high-frequency operation for smaller and more efficient designs.
  • Easy to Use: Logic-level gate drive simplifies interfacing with microcontrollers.
  • Reliable Performance: Avalanche rating ensures robust performance under transient conditions.
  • Wide Range of Applications: Suitable for a variety of power management and motor control applications.

Technical Specifications

The IRL540N features a Vds of 100V and an Id of approximately 33A. The Rds(on) is typically very low, such as 0.044 ohms at a gate-source voltage (Vgs) of 5V. It is often available in a TO-220 or similar through-hole package. Refer to the datasheet for specific electrical characteristics, thermal resistance, and package dimensions.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6308 $50.4640
195+ $0.5176 $100.9320
300+ $0.5015 $150.4500
415+ $0.4853 $201.3995
535+ $0.4691 $250.9685
715+ $0.4206 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess