EN
  • EN
  • DE

IRLR120NTR

Part No IRLR120NTR
Manufacturer International Rectifier
Description Advanced Process Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188614-IRLR120NTR
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRLR120NTR CAD Model

Description

The IRLR120NTR is a 100V Single N-Channel HEXFET Power MOSFET from International Rectifier. Designed for logic-level gate drive, this MOSFET can be fully driven with lower gate voltages, making it suitable for microcontroller-based applications and other low-voltage systems. It offers a combination of fast switching speed, low on-resistance, and rugged design for various power management and switching applications. The device is available in a TO-252 (D-PAK) package for efficient heat dissipation.

Applications

  • DC-DC Converters: Used for efficient voltage regulation in various electronic devices.
  • Motor Control Circuits: Enables precise control of motors in robotics and automation systems.
  • Power Management Systems: Used to optimize power usage in battery-powered and line-powered equipment.
  • Solid-State Relays: Used as a switching element in solid-state relays for reliable and fast switching.
  • Lighting Control: Implemented in dimming and switching circuits for LED and other lighting systems.

Features

  • Logic-Level Gate Drive: Fully driven with 5V logic, simplifying interface with microcontrollers and other logic devices.
  • Low RDS(on): Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies.
  • Avalanche Rated: Provides robust performance under transient voltage conditions.
  • TO-252 (D-PAK) Package: Allows for efficient heat dissipation and easy surface mounting.

Benefits

  • Simplified Circuit Design: Logic-level gate drive reduces the complexity of gate driver circuits.
  • Improved Efficiency: Low on-resistance minimizes power losses and increases system efficiency.
  • Reliable Performance: Avalanche rating ensures robust operation in demanding applications.
  • Compact Design: TO-252 package allows for space-saving designs.
  • Cost-Effective Solution: Provides a good balance of performance and price.

Additional Details

The IRLR120NTR has a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) of up to 12A (depending on application and thermal management). The gate threshold voltage (VGS(th)) is typically around 2V, ensuring easy activation with logic-level signals. The TO-252 package is designed for surface mount assembly, offering a compact and efficient solution for power MOSFET applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1769 $50.4165
605+ $0.1657 $100.2485
940+ $0.1601 $150.4940
1,345+ $0.1489 $200.2705
1,745+ $0.1433 $250.0585
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,300 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess