EN
  • EN
  • DE

IRLR2705

Part No IRLR2705
Manufacturer International Rectifier
Description HEXFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188617-IRLR2705
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLR2705 CAD Model

Description

The IRLR2705 is a power MOSFET from International Rectifier (now Infineon Technologies). It is part of the HEXFET® family and is designed for low voltage, high-speed switching applications. This MOSFET is particularly well-suited for use in DC-DC converters, power management circuits, and motor control applications due to its low on-resistance and fast switching speed.

Applications:

  • DC-DC Converters: Efficiently converts DC voltage levels.
  • Power Management Circuits: Controls and regulates power in various electronic devices.
  • Motor Control: Drives and controls the speed and direction of motors.
  • Load Switching: Switching various electrical loads in automotive and industrial applications.
  • Battery Management Systems (BMS): Regulates charging and discharging of batteries.

Features:

  • Logic-Level Gate Drive: Can be driven directly from logic-level signals.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances performance.
  • Avalanche Rated: Can withstand avalanche breakdown events.
  • Lead-Free: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces conduction losses, leading to higher efficiency.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies the design of the gate drive circuit.
  • Enhanced Reliability: Avalanche rating ensures robust performance under transient conditions.
  • Reduced Power Dissipation: Fast switching speed minimizes switching losses, reducing overall power dissipation.
  • Compact Design: Available in a compact package for space-constrained applications.

Additional Details:

The IRLR2705 features a drain-source voltage (VDS) of 55V and a continuous drain current (ID) of 26A. Its low on-resistance (RDS(on)) is typically around 0.040 Ohms at a gate-source voltage (VGS) of 4.5V. The logic-level gate drive allows the MOSFET to be driven directly from microcontrollers or other logic devices without the need for additional driver circuitry. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, improving the overall reliability of the application. The device is available in a TO-252 (D-PAK) package. For detailed specifications, application notes, and thermal performance data, refer to the official International Rectifier/Infineon Technologies datasheet.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3542 $51.3590
305+ $0.3314 $101.0770
470+ $0.3200 $150.4000
675+ $0.2971 $200.5425
880+ $0.2857 $251.4160
1,095+ $0.2743 $300.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess