EN
  • EN
  • DE

IRLR2908

Part No IRLR2908
Manufacturer International Rectifier
Description AUTOMOTIVE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188620-IRLR2908
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRLR2908 CAD Model

Description

The IRLR2908 is a logic-level N-channel MOSFET from International Rectifier (now Infineon). It is designed for applications requiring efficient power switching and is particularly well-suited for interfacing directly with logic-level signals from microcontrollers or other low-voltage control circuits. The 'LR' designation indicates it's optimized for logic-level drive.

Applications:

  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • Load switching applications
  • Solid-state relays
  • Battery management systems

Features:

  • Logic-level gate drive
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche rating
  • Through-hole package (typically TO-251 or TO-252)
  • RoHS compliant

Benefits:

  • Direct interface with logic-level circuits, simplifying design
  • Efficient power switching due to low on-resistance
  • Reduced power losses and heat generation
  • Improved system performance
  • Robustness against voltage transients
  • Easy to mount with through-hole package

Additional Details:

The IRLR2908 is designed for standard level gate drive. This means that a relatively low voltage, typically 5V, is sufficient to fully turn on the MOSFET. This makes it compatible with many logic families, without requiring extra components such as gate drivers. The low on-resistance minimizes voltage drop across the MOSFET when it is conducting, leading to lower power losses and increased energy efficiency. The fast switching speed allows for operation at high frequencies, making it suitable for applications such as switching power supplies and PWM motor control.

Typical electrical specifications include a drain-source voltage (VDS) rating (e.g., 80V), a continuous drain current (ID) rating (e.g., 29A), and an on-resistance (RDS(on)) value (e.g., 0.030 ohms at VGS = 5V). The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage. The typical package is a TO-251 (IPAK) or TO-252 (DPAK), allowing for efficient heat dissipation.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8760 $52.5600
140+ $0.7188 $100.6320
220+ $0.6964 $153.2080
300+ $0.6739 $202.1700
385+ $0.6514 $250.7890
515+ $0.5840 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,091 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess