EN
  • EN
  • DE

IRLR3410

Part No IRLR3410
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188626-IRLR3410
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRLR3410 CAD Model

Description

The IRLR3410 is a 100V Single N-Channel HEXFET® Power MOSFET from International Rectifier (now Infineon Technologies). It is designed for a wide range of applications, particularly those requiring efficient power switching, such as DC-DC converters, motor control, and power supplies. This MOSFET features a low on-resistance (RDS(on)) and fast switching speed, which contribute to minimizing power losses and improving overall system efficiency. The IRLR3410 is logic-level gate drive, making it directly compatible with microcontrollers and other low-voltage control circuits.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to convert one DC voltage level to another.
  • Motor Control: Implemented in motor drives for controlling the speed and direction of DC motors.
  • Power Supplies: Acts as a switching element in power supplies for various electronic devices.
  • Solid-State Relays: Provides an electronic alternative to electromechanical relays.
  • Lighting Control: Controls the brightness of LED lighting systems.
  • Battery Management Systems: Used for charging and discharging control in battery-powered devices.

Features:

  • Logic-Level Gate Drive: Allows direct interfacing with microcontrollers and other low-voltage logic circuits.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • 100V Drain-Source Voltage (VDS): Suitable for applications with voltages up to 100V.
  • Continuous Drain Current (ID): High current handling capability for demanding applications.
  • Avalanche Rated: Withstands high avalanche energy for improved reliability.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching speed minimize power losses.
  • Simplified Design: Logic-level gate drive simplifies interfacing with control circuits.
  • Increased Power Density: High current and voltage handling capability allow for more compact designs.
  • Enhanced Reliability: Avalanche rating provides robust performance under transient conditions.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Lower System Cost: Improved efficiency can reduce the size and cost of heatsinks and other thermal management components.

Additional Details:

The IRLR3410 is available in a TO-252 (D-PAK) package, suitable for surface mounting. The gate threshold voltage is typically between 1V and 2.5V, ensuring compatibility with standard logic levels. It's critical to consult the official datasheet from Infineon Technologies for detailed electrical characteristics, thermal performance, and application guidelines. Proper heatsinking may be required depending on the application and operating conditions. The datasheet provides detailed information on safe operating area and thermal resistance to ensure reliable operation. This MOSFET is designed to provide efficient and reliable power switching in a wide range of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2614 $50.9730
410+ $0.2449 $100.4090
635+ $0.2366 $150.2410
910+ $0.2200 $200.2000
1,185+ $0.2118 $250.9830
1,475+ $0.2035 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,400 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess