EN
  • EN
  • DE

IRLR8103V

Part No IRLR8103V
Manufacturer International Rectifier
Description N-Channel Application-Specific MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188641-IRLR8103V
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRLR8103V CAD Model

Description

The IRLR8103V is a power MOSFET from International Rectifier (now Infineon Technologies). It's designed for efficient power switching in a variety of applications. This MOSFET is part of their extensive range of power management solutions, focusing on optimizing performance and minimizing power losses.

Applications:

  • DC-DC Converters: Used in synchronous rectification to improve efficiency.
  • Power Management in Portable Devices: Ideal for battery-powered applications requiring low on-resistance.
  • Motor Control: Suitable for low-voltage motor control applications.
  • Load Switching: Used as a load switch in various electronic circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Logic-Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Fast Switching Speed: Enables efficient switching performance.
  • Surface Mount Package: Facilitates compact PCB designs.
  • Avalanche Rated: Offers robustness against transient voltage spikes.

Benefits:

  • Improved Efficiency: Reduces power dissipation, leading to cooler operation and longer battery life.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies the design of drive circuits.
  • Reduced Size and Weight: Surface mount package enables compact designs.
  • Enhanced Reliability: Avalanche rating provides robustness against voltage transients.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details:

The IRLR8103V is an N-channel MOSFET typically packaged in a surface-mount package, such as a D-PAK or similar. Its low on-resistance is a key feature, minimizing the voltage drop and power loss across the MOSFET when it is conducting. The logic-level gate drive makes it easy to interface with digital circuits without requiring complex gate drive circuitry. The device is designed to handle significant current levels, making it suitable for a variety of power switching applications. The avalanche rating ensures that the MOSFET can withstand occasional voltage spikes without being damaged. Consult the datasheet for precise electrical characteristics, thermal resistance, and application guidelines.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5161 $51.6100
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3970 $200.4850
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,952 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess