EN
  • EN
  • DE

IRLR8203

Part No IRLR8203
Manufacturer International Rectifier
Description HEXFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188642-IRLR8203
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLR8203 CAD Model

Description

The IRLR8203 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Infineon Technologies (formerly International Rectifier). It's part of the HEXFET® family and is designed for logic-level gate drive applications. This means it can be directly driven by microcontrollers and other low-voltage logic circuits. It's well-suited for low-voltage, high-side switching and applications where gate drive voltage is limited.

Applications:

  • Load switching: Directly controlled by microcontrollers in embedded systems.
  • DC-DC conversion: In low-voltage converters and regulators.
  • Motor control: Controlling small DC motors with logic-level signals.
  • Solid-state relays: Replacing electromechanical relays for faster switching and longer life.
  • Power management: In battery-powered devices and portable electronics.

Features:

  • Logic-level gate drive: Can be driven directly by 5V logic circuits.
  • Low on-resistance (RDS(on)): Minimizes power loss.
  • Fast switching speed: Enables efficient high-frequency operation.
  • Avalanche rated: Robust against voltage transients.
  • Surface mount package: Suitable for automated assembly.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Simplified gate drive circuitry: Reduces component count and board space.
  • Improved efficiency: Low on-resistance minimizes power dissipation.
  • Reliable operation: Avalanche rating provides robustness.
  • Compact design: Surface mount package saves space.
  • Lower system cost: Due to fewer components needed for gate drive.

Additional Details:

The IRLR8203 typically has a drain-source voltage (VDS) rating of 30V. Its on-resistance (RDS(on)) is very low, typically in the milliohm range, when driven with a logic-level gate voltage. The continuous drain current (ID) varies depending on the package and operating temperature. It is usually available in a surface-mount package like D-PAK or similar. The gate threshold voltage is specifically designed to be compatible with 5V logic levels. Heatsinking may be necessary depending on the application's power dissipation requirements. Refer to the device datasheet for detailed electrical characteristics, thermal performance, and safe operating area curves.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess