EN
  • EN
  • DE

IRLU3410

Part No IRLU3410
Manufacturer International Rectifier
Catalog Transistors - FETs, MOSFETs - RF
Description HEXFET Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188669-IRLU3410
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRLU3410 CAD Model

Description

The IRLU3410 is a logic-level gate drive MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from International Rectifier (now Infineon Technologies). It is designed for applications requiring efficient power switching and low on-resistance, particularly in logic-level driven circuits.

Applications

  • DC-DC Converters: Used in synchronous rectification and switching applications in DC-DC converters.
  • Motor Control: Employed in low-voltage motor control circuits, such as those found in robotics and hobbyist projects.
  • Power Supplies: Utilized in low-voltage power supplies for various electronic devices.
  • Battery Management Systems (BMS): Integrated into BMS circuits for switching and protection functions.
  • Solid State Relays (SSR): Used as the switching element in solid-state relays.

Features

  • Logic-Level Gate Drive: Designed to be driven directly by logic-level signals (5V or 3.3V), simplifying circuit design.
  • Low On-Resistance (RDS(on)): Offers low on-resistance, minimizing power losses during switching.
  • High Avalanche Energy: Capable of withstanding high avalanche energy, enhancing reliability in inductive load applications.
  • Fast Switching Speed: Provides fast switching speed, enabling efficient power conversion.
  • Lead-Free Package: Available in a lead-free package, compliant with environmental regulations.
  • Surface Mount Package: Typically available in a surface mount package (e.g., D-PAK) for easy PCB assembly.

Benefits

  • Efficient Power Switching: Low on-resistance and fast switching speed minimize power losses and improve efficiency.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other logic devices.
  • Reliable Operation: High avalanche energy capability ensures reliable operation in demanding applications.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.
  • Compact Size: Surface mount package allows for compact circuit designs.

Additional Details

The IRLU3410 typically features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of around 17A, depending on the specific operating conditions. The on-resistance (RDS(on)) is typically specified at a gate-source voltage (VGS) of 4.5V, making it suitable for logic-level drive applications. The gate threshold voltage (VGS(th)) is typically between 1V and 2V. The MOSFET is often packaged in a D-PAK (TO-252) or similar surface mount package for easy PCB assembly. International Rectifier (now Infineon Technologies) provides detailed datasheets and application notes for the IRLU3410, including information on safe operating area, thermal characteristics, and gate drive requirements. This simplifies the design process and ensures reliable operation. The IRLU3410's combination of logic-level gate drive, low on-resistance, and high avalanche energy capability makes it a popular choice for various power switching applications, especially those driven by logic-level signals.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1030 $60.6650
130+ $0.9055 $117.7150
200+ $0.8766 $175.3200
275+ $0.8489 $233.4475
355+ $0.8201 $291.1355
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess