EN
  • EN
  • DE

IRS21064S

Part No IRS21064S
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP14
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 738828-IRS21064S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRS21064S CAD Model

Description

The IRS21064S is a high-voltage, high-speed power MOSFET and IGBT driver from International Rectifier (now Infineon Technologies). It's designed for driving two N-channel MOSFETs or IGBTs in a half-bridge configuration. This driver features floating channel design suitable for bootstrap operation and is commonly used in applications requiring efficient and reliable power switching. It offers advanced features like shoot-through protection and under-voltage lockout (UVLO) for enhanced system reliability.

Applications:

  • Half-Bridge Converters: Used in DC-DC converters, inverters, and motor drives.
  • Motor Control: Employed in motor control applications for driving power transistors.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems to switch between battery and AC power.
  • Induction Heating: Used in induction heating systems for precise power control.
  • Lighting Ballasts: Found in electronic ballasts for fluorescent and LED lighting.

Features:

  • Floating Channel Designed for Bootstrap Operation: Simplifies high-side gate driving using a bootstrap circuit.
  • Typically 200mA/350mA Driving Capability for Both Channels: Provides adequate current to drive a wide range of power devices.
  • Matched Propagation Delay for Both Channels: Ensures synchronous switching of high-side and low-side devices.
  • High-Voltage Rail Up to 600V: Suitable for high-voltage applications.
  • Logic Input Compatible with 3.3V and 5V Logic: Easy integration with microcontrollers and other digital circuits.
  • Under-Voltage Lockout (UVLO) for Both Channels: Protects power devices by preventing operation at low gate voltages.
  • Shoot-Through Protection: Prevents simultaneous conduction of both high-side and low-side devices.
  • RoHS Compliant: Meets environmental standards for lead-free products.
  • SOIC Package: Surface mount package facilitates automated assembly.

Benefits:

  • Efficient Power Switching: Enables fast and efficient switching of power MOSFETs and IGBTs.
  • Simplified High-Side Driving: Bootstrap operation simplifies the design of high-side gate drive circuits.
  • Improved System Performance: Matched propagation delay minimizes dead-time and improves efficiency.
  • Enhanced Reliability: UVLO and shoot-through protection enhance system reliability.
  • Easy Integration: Logic-level compatible inputs simplify interfacing with control circuits.
  • Reduced Component Count: Integrates gate drive functionality into a single package.

Additional Details:

The IRS21064S typically operates with a supply voltage range of 10V to 20V. The dead-time is an important parameter related to the shoot-through protection feature. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes before using this device in any application. A bootstrap capacitor is essential for proper high-side gate driving. Careful PCB layout is crucial for minimizing noise and ensuring stable operation.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9714 $51.2564
62+ $1.6176 $100.2912
96+ $1.5671 $150.4416
132+ $1.5165 $200.1780
171+ $1.4660 $250.6860
229+ $1.3143 $300.9747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,292 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess