EN
  • EN
  • DE

IRS21592STRPBF

Part No IRS21592STRPBF
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOP-16
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731486-IRS21592STRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS21592STRPBF CAD Model

Description

The IRS21592STRPBF is a self-oscillating half-bridge driver IC from International Rectifier (now Infineon Technologies). This IC is designed to simplify the implementation of compact and efficient electronic ballasts for lighting applications and resonant power supplies. It integrates a high-voltage half-bridge gate driver with a self-oscillating control circuit.

Applications:

  • Electronic Ballasts: Specifically designed for driving fluorescent lamps.
  • Compact Fluorescent Lamps (CFL): Used in the ballast circuitry of CFLs.
  • Resonant Power Supplies: Can be used in resonant power supply designs for various applications.
  • HID Lamp Ballasts: Suitable for driving High-Intensity Discharge lamps.

Features:

  • Self-Oscillating Control: Simplifies design and reduces external component count.
  • Integrated Half-Bridge Gate Driver: Drives high-side and low-side MOSFETs directly.
  • Programmable Preheat Time: Allows for controlled preheating of lamps for extended lifespan.
  • Over-Current Protection: Protects the circuit from damage due to excessive current.
  • Programmable Dead-Time: Optimizes switching performance and reduces losses.
  • High-Voltage Capability: Operates with high bus voltages, suitable for off-line applications.

Benefits:

  • Simplified Design: The self-oscillating architecture reduces the complexity of the ballast design.
  • Reduced Component Count: Integration of the gate driver and control circuitry minimizes the number of external components.
  • Improved Efficiency: Optimized switching performance reduces power losses.
  • Enhanced Reliability: Over-current protection and other features enhance the reliability of the ballast.
  • Longer Lamp Life: Controlled preheating extends the lifespan of fluorescent lamps.

Additional Details:

The IRS21592STRPBF operates with a supply voltage of up to 15.6V. It provides a typical dead-time of 1.2µs. The operating frequency is determined by external components and can be tailored to the specific application. The IC is available in a SO-8 package. The device features a high level of integration, enabling compact and cost-effective ballast designs. It also includes protection features such as over-voltage and under-voltage lockout.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5623 $59.3099
31+ $3.7434 $116.0454
48+ $3.6267 $174.0816
66+ $3.5100 $231.6600
86+ $3.3922 $291.7292
114+ $3.0411 $346.6854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess