EN
  • EN
  • DE

IRS4428S

Part No IRS4428S
Manufacturer International Rectifier
Description DUAL LOW SIDE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188825-IRS4428S
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRS4428S CAD Model

Description

The IRS4428S is a high-side driver IC manufactured by International Rectifier (now Infineon Technologies). It is designed to drive MOSFETs and IGBTs in high-side configurations. The device provides the necessary gate drive voltage and current to switch these power devices efficiently and reliably. It's commonly used in applications such as motor control, power supplies, and lighting systems.

Applications:

  • Motor Control: Driving MOSFETs or IGBTs in motor drives.
  • Power Supplies: High-side switch in DC-DC converters and inverters.
  • Lighting Systems: Driving high-side MOSFETs in LED lighting applications.
  • UPS (Uninterruptible Power Supplies): High-side driver for battery backup systems.
  • Automotive Applications: Driving high-side switches in automotive systems.

Features:

  • High-Side Driver: Specifically designed for driving high-side N-channel MOSFETs and IGBTs.
  • Bootstrap Operation: Uses a bootstrap capacitor to generate the high-side gate drive voltage.
  • Integrated Undervoltage Lockout (UVLO): Prevents the MOSFET or IGBT from being driven with insufficient gate voltage.
  • Shoot-Through Protection: Prevents simultaneous conduction of high-side and low-side switches in a bridge configuration.
  • Logic Level Input: Compatible with standard logic levels for easy interfacing with microcontrollers and other control circuits.

Benefits:

  • Efficient Switching: Provides the necessary gate drive voltage and current for efficient switching of MOSFETs and IGBTs.
  • Simplified Design: Integrates many of the components required for high-side gate driving, simplifying the design process.
  • Improved Reliability: UVLO and shoot-through protection features enhance system reliability.
  • Cost-Effective: Reduces the number of external components required, lowering overall system cost.

Additional Details:

The IRS4428S typically requires a bootstrap capacitor to generate the high-side gate drive voltage. The value of the capacitor depends on the switching frequency and the gate charge of the MOSFET or IGBT being driven. The device also incorporates an undervoltage lockout (UVLO) circuit that disables the gate drive output if the supply voltage falls below a certain threshold. This prevents the MOSFET or IGBT from being driven with insufficient gate voltage, which can lead to excessive power dissipation and device failure. Proper PCB layout is crucial for minimizing noise and ensuring stable operation of the driver.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess