EN
  • EN
  • DE

IRU1205-33CL

Part No IRU1205-33CL
Manufacturer International Rectifier
Catalog PMIC - Voltage Regulators - Linear
Description 300mA ULTRA LOW DROPOUT POSITIVE ADJUSTABLE AND FIXED REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188845-IRU1205-33CL
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRU1205-33CL CAD Model

Description

The IRU1205-33CL is a high-efficiency, step-down (buck) synchronous regulator IC manufactured by International Rectifier (now Infineon Technologies). It is designed for point-of-load applications where space and efficiency are critical. This regulator converts an input voltage to a lower, regulated output voltage with high accuracy and minimal external components.

Applications:

  • Point-of-load DC-DC converters
  • Distributed power architectures
  • Notebook computers and other portable devices
  • Servers and networking equipment
  • Graphics cards and other high-performance modules

Features:

  • High efficiency: Synchronous rectification minimizes power loss.
  • Fixed 3.3V output voltage: Simplifies design and reduces the need for external components.
  • Input voltage range: Operates from a wide input voltage range, typically 4.5V to 21V.
  • Adjustable switching frequency: Allows optimization for efficiency or component size.
  • Overcurrent protection: Protects the device and load from damage during overload conditions.
  • Thermal shutdown: Prevents damage from excessive temperature.
  • Enable input: Provides a convenient way to turn the regulator on and off.
  • Small footprint: Available in a compact package for space-constrained applications.

Benefits:

  • Improved system efficiency: Reduces power consumption and heat generation.
  • Simplified design: Requires minimal external components, reducing BOM cost and design effort.
  • Increased system reliability: Overcurrent and thermal protection features enhance system robustness.
  • Smaller solution size: Compact package allows for integration in space-constrained applications.
  • Stable and accurate output voltage: Ensures reliable operation of downstream circuitry.

Additional Details:

The IRU1205-33CL utilizes synchronous rectification, replacing the traditional Schottky diode with a MOSFET to improve efficiency. The switching frequency is typically adjustable, allowing designers to optimize the trade-off between efficiency and component size. Detailed specifications, including input voltage range, output current capability, switching frequency range, and package information, can be found in the device datasheet. It is commonly available in a QFN package, which further contributes to its small footprint. Proper layout and component selection are crucial for optimal performance and stability. It is important to consult the datasheet for recommended external component values and layout guidelines. The device also features a power good output, signaling when the output voltage is within the specified regulation limits.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess