EN
  • EN
  • DE

IRU1502-33CH

Part No IRU1502-33CH
Manufacturer International Rectifier
Catalog PMIC - Voltage Regulators - Linear
Description MICROPOWER 1A LOW DROPOUT PMOS VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1188855-IRU1502-33CH
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRU1502-33CH CAD Model

Description

The IRU1502-33CH is a 1.5A low dropout (LDO) linear regulator designed to provide a stable and accurate 3.3V output voltage. Manufactured by International Rectifier (now Infineon Technologies), this regulator is commonly used in various electronic devices to supply power to sensitive components requiring a clean and regulated voltage source. Its low dropout voltage characteristic makes it suitable for applications where the input voltage is close to the desired output voltage.

Applications:

  • Post regulation for switching power supplies
  • Motherboard applications
  • Peripheral cards
  • Networking equipment
  • Microprocessor power supplies

Features:

  • Low dropout voltage: Typically 250mV at 1.5A, allowing operation with input voltages close to the output voltage.
  • 1.5A output current capability: Provides sufficient current for powering a variety of loads.
  • Fixed 3.3V output voltage: Provides a stable and precise 3.3V output voltage without the need for external resistors.
  • Over-current protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown protection: Shuts down the regulator in case of overheating to prevent damage.
  • Enable pin: Allows the regulator to be turned on and off for power saving purposes.
  • Stable with ceramic capacitors: Designed to be stable with low-ESR ceramic output capacitors.

Benefits:

  • Stable voltage supply: Provides a consistent and regulated 3.3V output voltage, crucial for the proper functioning of sensitive electronic components.
  • Efficient power conversion: Low dropout voltage minimizes power dissipation and improves overall efficiency.
  • Protection against overloads and overheating: Over-current and thermal shutdown protection features enhance system reliability.
  • Reduced component count: Integrated features minimize the need for external components, simplifying the design.
  • Power saving: The enable pin allows for efficient power management by turning off the regulator when it's not needed.

Additional Details:

The IRU1502-33CH is typically available in a TO-263 package. It requires appropriate heat sinking to ensure proper thermal management, especially at high output currents. The use of ceramic capacitors with low ESR is recommended for stable operation. Detailed electrical characteristics, application circuits, and thermal considerations can be found in the product datasheet. This LDO regulator is a suitable choice for applications that demand a stable 3.3V supply with efficient power conversion and robust protection features.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4102 $68.4612
13+ $9.3624 $121.7112
20+ $9.0702 $181.4040
27+ $8.7768 $236.9736
35+ $8.4846 $296.9610
46+ $7.6068 $349.9128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess